DSF/ETSI EN 303 132 V2.1.0 (2022-08)

Maritime VHF survivor locating devices employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services

inactive
Organization: DS
Status: inactive
Page Count: 72
scope:

The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6 [1], on the VHF maritime mobile channel 70. Maritime personal locating beacons employing DSC signalling also include AIS with an integrated GNSS receiver to provide the locating function according to Recommendation ITU-R M.2135.0 [i.6]. The present document incorporates the relevant provisions of the International Telecommunication Union (ITU) radio regulations [i.4] included in Recommendation ITU-R M.493-15 [2] and Recommendation ITU-R M.1371-5 [i.7]. The present document does not provide technical requirements for conformance with the essential requirements of Directive 2014/53/EU [i.1] for any integrated GNSS receiver providing locating function. NOTE: The relationship between the present document and essential requirements of article 3.2 and 3.3(g) of Directive 2014/53/EU [i.1] is given in annex A.

Document History

October 24, 2022
Maritime VHF survivor locating devices employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6...
Maritime low power VHF personal locating beacons employing Digital Selective Calling (DSC); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document lays down the minimum requirements for low power maritime personal locating beacons employing DSC signalling according to ETSI EN 300 338-6 [1], on the VHF maritime mobile...
DSF/ETSI EN 303 132 V2.1.0 (2022-08)
Maritime VHF survivor locating devices employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6...
Maritime low power VHF personal locating beacons employing Digital Selective Calling (DSC Class M); Harmonised Standard for access to radio spectrum and for features for emergency services
The present document specifies technical characteristics and methods of measurements for low power maritime personal locating beacons employing class M DSC signalling according to ETSI EN 300 338-6...
Advertisement