ASTM International - ASTM F2160-16

Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2016
Status: inactive
Page Count: 7
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the protection of fiber optic and power cables. Applications include telecom, SCADA command and control, highway lighting, ITS (Intelligent Transportation Systems) and Underground Utilities with PE conduit installed using methods such as Horizontal Directional Drilling (HDD), plowing and open trench.

1.2 HDPE conduit meeting the requirements of this standard shall be made as OD or ID controlled solid wall, with or without internal or external ribs in IPS types SDR 9, SDR 11, SDR 13.5, DR 15.5, Schedule 40, Schedule 80 and "True-sized" and SIDR dimensions. The internal or external surface may contain a coextruded layer provided the finished conduit meets the product requirements of this specification.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following precautionary caveat pertains only to the test method portion, Section 6, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a nonpressure application with... View More

Document History

September 1, 2022
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the...
April 1, 2022
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the...
ASTM F2160-16
November 1, 2016
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure applications for the...
April 1, 2010
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure application with...
March 1, 2008
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure application with...
March 1, 2005
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure application with...
December 10, 2001
Standard Specification for Solid Wall High Density Polyethylene (HDPE) Conduit Based on Controlled Outside Diameter (OD)
1.1 This specification covers material, dimensional, workmanship and performance requirements for polyethylene conduit, duct and innerduct manufactured for use in a non- pressure application with...
Advertisement