CEN - EN ISO 13140-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes

active, Most Current
Organization: CEN
Publication Date: 1 December 2016
Status: active
Page Count: 50
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141.

It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (on-board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers.

Document History

EN ISO 13140-1
December 1, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141. It provides a basis for...
April 1, 2011
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO/TS 13141 - Part 1: Test suite structure and test purposes
This part of ISO/TS 13140 specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO/TS 13141:2010. It...

References

Advertisement