IEC 61400-25-6

Wind energy generation systems – Part 25-6: Communications for monitoring and control of wind power plants – Logical node classes and data classes for condition monitoring

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2016
Status: active
Page Count: 54
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400-25 specifies the information models related to condition monitoring for wind power plants and the information exchange of data values related to these models.

NOTE Conformance to IEC 61400-25-6 presupposes in principle conformance to IEC 61400-25-2, IEC 61400-25-3 and IEC 61400-25-4.

Figure 2 illustrates the information flow of a system using condition monitoring to perform condition based maintenance. The figure illustrates how data values are refined and concentrated through the information flow, ending up with the ultimate goal of condition based maintenance; actions to be performed via issuing work orders to maintenance teams in order to prevent the wind power plant device to stop providing its intended service.

Document History

IEC 61400-25-6
December 1, 2016
Wind energy generation systems – Part 25-6: Communications for monitoring and control of wind power plants – Logical node classes and data classes for condition monitoring
This part of IEC 61400-25 specifies the information models related to condition monitoring for wind power plants and the information exchange of data values related to these models. NOTE Conformance...
November 1, 2010
Wind turbines – Part 25-6: Communications for monitoring and control of wind power plants – Logical node classes and data classes for condition monitoring
This part of the IEC 61400-25 series specifies the information models related to condition monitoring for wind power plants and the information exchange of data values related to these models....

References

Advertisement