IEC 61400-25-6
Wind turbines – Part 25-6: Communications for monitoring and control of wind power plants – Logical node classes and data classes for condition monitoring
| Organization: | IEC |
| Publication Date: | 1 November 2010 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
This part of the IEC 61400-25 series specifies the information models related to condition monitoring for wind power plants and the information exchange of data values related to these models.
Condition monitoring is mainly based on the following kinds of information.
• Time waveform records (samples) of a specific time interval to be exchanged in realtime or by files for analysis (e.g. acceleration, position detection, speed, stress detection).
• Status information and measurements (synchronized with the waveform records) representing the turbine operation conditions.
• Results of time waveform record analysis of vibration data (scalar values, array values, statistical values, historical (statistical) values, counters and status information).
• Results of, for example, oil debris analysis.
It is the purpose of this standard to model condition monitoring information by using the information modelling approach as described in 6.2.2 of IEC 61400-25-1 and by extending the existing information model as specified in Clause 6 of IEC 61400-25-2, the information exchange models specified in Clause 9 of IEC 61400-25-3 and the mapping to communication profiles as specified in IEC 61400-25-4.
Document History