ISO 7718-2

Aircraft - Passenger doors interface requirements for connection of passenger boarding bridge - Part 2: Upper deck doors

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 2016
Status: active
Page Count: 10
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the minimum dimensional and unobstructed space requirements around future civil-passenger transport aircraft upper deck passenger doors when they are intended to be compatible with passenger boarding bridges planned in airports worldwide.

This document is not applicable to existing models of civil transport aircraft, or derivative models with entry into service up to year 2000 with the same fuselage, for which the aircraft-mating section of passenger boarding bridges or passenger transfer vehicles is expected to be compatible with ISO 16004. However, it is expected that the design of such aircraft types may be taken into account for design of passenger boarding bridges capable of upper deck servicing, in addition to this document.

It is not the intent of this document to restrict in any way the basic design of any future types of civilpassenger transport aircraft. It aims, however, at clarifying for aircraft design engineers the design characteristics which would make it difficult or impossible for a new type of aircraft to adequately connect with airport passenger boarding bridges. Should basic aircraft design requirements impose on a future model certain dimensional characteristics not complying with this document, note that:

- either alternative methods of embarking/disembarking passengers will need to be implemented, such as using the internal aircraft stairs, etc.;

- or upper deck passenger boarding bridges in the airports where such a new type of aircraft is to operate will require some degree of modification/reworking;

- or additional interface devices/equipment will be required in order to connect such a new type of aircraft with existing upper deck passenger boarding bridges.

Each case results in increased aircraft-handling constraints and operating cost.

Document History

ISO 7718-2
December 15, 2016
Aircraft - Passenger doors interface requirements for connection of passenger boarding bridge - Part 2: Upper deck doors
This document specifies the minimum dimensional and unobstructed space requirements around future civil-passenger transport aircraft upper deck passenger doors when they are intended to be compatible...
March 15, 2009
Aircraft - Passenger doors interface requirements for connection of passenger boarding bridge - Part 2: Upper deck doors
This part of ISO 7718 specifies minimum requirements for dimensions and unobstructed space around upper deck passenger doors of future types of civil-passenger transport aircraft when they are...

References

Advertisement