ISO 3070-2

Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2016
Status: active
Page Count: 60
ICS Code (Boring and milling machines): 25.080.20
scope:

This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical control of horizontal spindle boring and milling machines having a movable column along the X-axis and also specifies the applicable tolerances corresponding to general-purpose, normal accuracy machines.

This type of machines are usually provided with sliding boring spindles and can be provided with universal spindle heads of the following types, whose test conditions are covered by ISO 17543-1:

- fixed or indexable heads, with accessory spindle(s) square to the Z-axis, with or without one spindle parallel to the Z-axis;

- 45° split indexable heads, with mechanical indexing of the different angular positions of the two bodies (e.g. Hirth couplings);

- 45° split continuous heads, provided with continuous positioning of the two numerically controlled axes;

- swivel heads, with two numerically controlled rotary axes perpendicular to each other. Test conditions for accessory facing heads are specified in Annex B.

This part of ISO 3070 concerns machines having movement of the column on the bed (X-axis), vertical movement of the spindle head on the column (Y-axis), axial movement of the ram (Z-axis), axial movement of the boring spindle (W-axis), and, in most cases, one or more tables moving on a bed parallel to the spindle (R-axis) and rotating around a vertical axis (B-axis).

This part of ISO 3070 deals only with the verification of the accuracy of the machine. It does not apply to the operational testing of the machine (e.g. vibration, abnormal noise, stick-slip motion of components) nor to machine characteristics (e.g. speeds, feeds), as such checks are generally carried out before testing the accuracy.

Document History

ISO 3070-2
August 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
August 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
December 15, 2007
Machine tools — Test conditions for testing the accuracy of boring and milling machines with horizontal spindle — Part 2: Machines with movable column and fixed table
A description is not available for this item.
July 15, 1997
Test Conditions for Boring and Milling Machines with Horizontal Spindle - Part 2: Table-Type Machines
A description is not available for this item.
January 1, 1978
Test Conditions for Boring and Milling Machines with Horizontal Spindle - Testing of the Accuracy - Part II: Floor Type Machines
A description is not available for this item.

References

Advertisement