ISO 3070-2
Test Conditions for Boring and Milling Machines with Horizontal Spindle - Testing of the Accuracy - Part II: Floor Type Machines
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1978 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Boring and milling machines): | 25.080.20 |
Document History
August 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
August 1, 2016
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 2: Machines with movable column along the X-axis (floor type)
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-7 and ISO 230-2, geometric tests, spindle tests and tests for checking the accuracy and repeatability of positioning by numerical...
December 15, 2007
Machine tools — Test conditions for testing the accuracy of boring and milling machines with horizontal spindle — Part 2: Machines with movable column and fixed table
A description is not available for this item.
July 15, 1997
Test Conditions for Boring and Milling Machines with Horizontal Spindle - Part 2: Table-Type Machines
A description is not available for this item.
ISO 3070-2
January 1, 1978
Test Conditions for Boring and Milling Machines with Horizontal Spindle - Testing of the Accuracy - Part II: Floor Type Machines
A description is not available for this item.