JSA - JIS Z 8725

Methods for determining distribution temperature and colour temperature or correlated colour temperature of light sources

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 June 2015
Status: active
Page Count: 39
ICS Code (Colours and measurement of light): 17.180.20
scope:

This Standard specifies the method for measuring the distribution temperature or the colour temperature of radiation in the visible wavelength range from an incandescent lamp (including a tungsten halogen lamp) of which the bulb has low wavelengthselective absorption and reflection, and the method for measuring the correlated colour temperature of radiation of the light source of which the light source colour is almost achromatic.

This Standard is also applicable to the measurement of correlated colour temperature of almost achromatic luminescent colour of the light source (light-emitting device, etc.) other than the light source for general lighting.

Document History

JIS Z 8725
June 22, 2015
Methods for determining distribution temperature and colour temperature or correlated colour temperature of light sources
This Standard specifies the method for measuring the distribution temperature or the colour temperature of radiation in the visible wavelength range from an incandescent lamp (including a tungsten...
March 1, 1987
Methods for Determining Distribution Temperature and Colour Temperature or Correlated Colour Temperature of Light Sources
A description is not available for this item.

References

Advertisement