VDE V 0671-304

High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in severe climatic conditions (IEC 17C/648/CD:2016)

pending
Organization: VDE
Publication Date: 1 January 2017
Status: pending
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

October 1, 2020
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution (IEC TS 62271-304:2019)
A description is not available for this item.
VDE V 0671-304
January 1, 2017
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in severe climatic conditions (IEC 17C/648/CD:2016)
A description is not available for this item.
Advertisement