VDE V 0671-304
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution (IEC TS 62271-304:2019)
active, Most Current
| Organization: | VDE |
| Publication Date: | 1 October 2020 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
VDE V 0671-304
October 1, 2020
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution (IEC TS 62271-304:2019)
A description is not available for this item.
January 1, 2017
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in severe climatic conditions (IEC 17C/648/CD:2016)
A description is not available for this item.