DIN EN 13108-7

Bituminous mixtures - Material specifications - Part 7: Porous Asphalt

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 40
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for mixtures of the mix group Porous Asphalt for use on roads, airfields and other trafficked areas. Porous Asphalt is used for surface courses. Porous Asphalt can be laid in more than one layer.

The mixtures of the mix group Porous Asphalt are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard.

This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21.

Document History

DIN EN 13108-7
December 1, 2016
Bituminous mixtures - Material specifications - Part 7: Porous Asphalt
This European Standard specifies requirements for mixtures of the mix group Porous Asphalt for use on roads, airfields and other trafficked areas. Porous Asphalt is used for surface courses. Porous...
June 1, 2008
Bituminous mixtures - Material specifications - Part 7: Porous Asphalt Corrigendum 1 to English version of DIN EN 13108-7:2006-08
A description is not available for this item.
August 1, 2006
Bituminous mixtures - Material specifications - Part 7: Porous Asphalt
A description is not available for this item.

References

Advertisement