DIN EN 13108-21
Bituminous mixtures - Material specifications - Part 21: Factory Production Control
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Road construction materials): | 93.080.20 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies both quality and Factory Production Control requirements for use during the manufacture of bituminous mixtures intended for use on roads, airfields and other trafficked areas.
Additional testing carried out within contracts is beyond the scope of this European Standard.
The Factory Production Control will be applied to European Standards for bituminous mixtures if CEmarking under CPR is applied. It may also be part of quality control in situations where CE-marking does not apply. As such, manufacturers factories' notified to issue CE Marking for production of bituminous mixtures should not require duplicate or additional auditing for those situations where CEmarking does not apply.
This European Standard is applicable to the control of bituminous mixture where the constituents and target composition are known, and have been shown by means of Type Testing to comply with all appropriate specified compositional, performance related or performance based requirements in EN 13108-1 to −7 and EN 13108−9.
Document History