DIN EN ISO 14574

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 25
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C.

NOTE 1 In most cases, ceramic matrix composites to be used at high temperature in air are coated with an antioxidation coating.

NOTE 2 The purpose of this International Standard is to determine the tensile properties of a material when it is placed under an oxidizing environment but not to measure material oxidation.

This International Standard applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.

Document History

March 1, 2024
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO/DIS 14574:2024); German and English version prEN ISO 14574:2024
A description is not available for this item.
DIN EN ISO 14574
December 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013)
This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C....
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013); German and English version FprEN ISO 14574:2015
A description is not available for this item.

References

Advertisement