DIN EN ISO 14574

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO/DIS 14574:2024); German and English version prEN ISO 14574:2024

pending
Organization: DIN
Publication Date: 1 March 2024
Status: pending
Page Count: 68
ICS Code (Advanced ceramics): 81.060.30

Document History

DIN EN ISO 14574
March 1, 2024
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO/DIS 14574:2024); German and English version prEN ISO 14574:2024
A description is not available for this item.
December 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013)
This International Standard specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C....
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013); German and English version FprEN ISO 14574:2015
A description is not available for this item.
Advertisement