DIN EN 13108-3

Bituminous mixtures - Material specifications - Part 3: Soft Asphalt

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 33
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for mixtures of the mix group Soft Asphalt for use on low volume roads and roads with low stability. Soft Asphalt is used for surface courses, regulating courses and bases in colder climates.

The mixtures of the mix group Soft Asphalt are produced on the basis of hot bitumen. Mixtures utilizing bitumen emulsion and bituminous materials based on in situ recycling are not covered by this standard.

This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with EN 13108-20 and EN 13108-21

Document History

DIN EN 13108-3
December 1, 2016
Bituminous mixtures - Material specifications - Part 3: Soft Asphalt
This European Standard specifies requirements for mixtures of the mix group Soft Asphalt for use on low volume roads and roads with low stability. Soft Asphalt is used for surface courses, regulating...
June 1, 2008
Bituminous mixtures - Material specifications - Part 3: Soft Asphalt Corrigendum 1 to English version of DIN EN 13108-3:2006-08
A description is not available for this item.
August 1, 2006
Bituminous mixtures - Material specifications - Part 3: Soft Asphalt
A description is not available for this item.

References

Advertisement