DIN 18382
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Electrical supply systems rated for voltages up to 36 kV
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Contractual aspects): | 91.010.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This standard deals with the installation of electrical supply systems (i.e. power and communications systems) in buildings rated for voltages up to 36 kV. It also applies to such systems that are installed outside buildings but are supplied with power from within.
This standard does not cover the equipment as such.
DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18382 shall take precedence.
Document History