DIN 18349
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Repair work on concrete structures
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Contractual aspects): | 91.010.20 |
scope:
This standard deals with work to preserve and repair plain or reinforced concrete structures and elements, including surface protection systems.
This standard does not cover:
- the construction of components made of plain or reinforced concrete which is applied by spraying (see DIN 18314),
- the construction of concrete elements or units (see DIN 18331), or
- the surface treatment of structures and elements (see DIN 18363).
DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18349 shall take precedence.
Document History