DIN EN 13160-7

Leak detection systems - Part 7: Requirements and test/assessment methods for interstitial spaces, leak detection linings and leak detection jackets

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 53
ICS Code (Other pipeline components): 23.040.99
ICS Code (Fluid storage devices in general): 23.020.01
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This European Standard gives requirements and the corresponding test/assessment methods applicable to leak detection lining kits and leak detection jacket kits. Leak detection lining kits and leak detection jackets kits intended to be used to create an interstitial space or leakage containment in single skin underground or above ground, non-pressurized, tanks designed for water polluting liquids. The kit has to be used only in conjunction with leak detection kits covered by EN 13160-2 to EN 13160-4.

Document History

DIN EN 13160-7
December 1, 2016
Leak detection systems - Part 7: Requirements and test/assessment methods for interstitial spaces, leak detection linings and leak detection jackets
This European Standard gives requirements and the corresponding test/assessment methods applicable to leak detection lining kits and leak detection jacket kits. Leak detection lining kits and leak...
September 1, 2003
Leak detection systems - Part 7: General requirements and test methods for interstitial spaces, leak protecting linings and leak protecting jackets
A description is not available for this item.

References

Advertisement