DIN EN 13160-2

Leak detection systems - Part 2: Requirements and test/assessment methods for pressure and vacuum systems

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 68
ICS Code (Other pipeline components): 23.040.99
ICS Code (Fluid storage devices in general): 23.020.01
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This European Standard gives requirements and the corresponding test/assessment methods applicable to leak detection kits (leak detector) based on the measurement of pressure change. Leak detection kits are intended to be used with double skin, underground or above ground, pressurized or non-pressurized, tanks or pipework designed for water polluting liquids/fluids. The kits are usually composed of:

- measuring device;

- evaluation device;

- alarm device;

- pressure generator;

- pressure relief device;

- liquid stop device;

- condensate trap.

Document History

DIN EN 13160-2
December 1, 2016
Leak detection systems - Part 2: Requirements and test/assessment methods for pressure and vacuum systems
This European Standard gives requirements and the corresponding test/assessment methods applicable to leak detection kits (leak detector) based on the measurement of pressure change. Leak detection...
September 1, 2003
Leak detection systems - Part 2: Pressure and vacuum systems
A description is not available for this item.

References

Advertisement