DIN EN 13160-5
Leak detection systems - Part 5: Requirements and test/assessment methods for in-tank gauge systems and pressurised pipework systems
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
This European Standard gives requirements and corresponding test\assessment methods applicable to leak detection kits, based on volumetric loss from within the tank and/or pipework system. The kits usually comprise:
- Measuring Device
- Evaluation Device
- Alarm Device Intended use:
Leak Detection kits are intended to be used in\with single or double skin underground tanks or single or double skin underground and/or aboveground pipework designed for flammable liquids having a flash point not exceeding 100 °C.
Document History