DIN EN 16758

Curtain walling - Determination of the strength of sheared connections - Test method and requirements

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2016
Status: active
Page Count: 22
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

This European Standard specifies test methods for the determination of bearing capacity (ultimate limit state and serviceability limit state), of connections between curtain walling framing members for which it cannot be calculated in accordance with current codes or conventional calculations based upon the strength of the materials.

Mechanical performances of the curtain walling connections are already assessed in accordance with the provisions described in EN 13830. Additional information with respect to mechanical performance of the connections and direct applications can be determined with this standard.

Document History

November 1, 2021
Curtain walling - Determination of the strength of shear connections - Test method and requirements
A description is not available for this item.
February 1, 2020
Curtain walling - Determination of the strength of sheared connections - Test method and requirements; German and English version prEN 16758:2020
A description is not available for this item.
November 1, 2017
Curtain walling - Determination of the strength of sheared connections - Test method and requirements; German and English version EN 16758:2016/prA1:2017
A description is not available for this item.
DIN EN 16758
December 1, 2016
Curtain walling - Determination of the strength of sheared connections - Test method and requirements
This European Standard specifies test methods for the determination of bearing capacity (ultimate limit state and serviceability limit state), of connections between curtain walling framing members...

References

Advertisement