DIN ISO/IEC 27009
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements (ISO/IEC 27009:2016)
| Organization: | DIN |
| Publication Date: | 1 November 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (IT Security): | 35.030 |
scope:
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those in ISO/IEC 27001, how to refine any of the ISO/IEC 27001 requirements, and how to include controls or control sets in addition to ISO/IEC 27001:2013, Annex A.
This International Standard ensures that additional or refined requirements are not in conflict with the requirements in ISO/IEC 27001.
This International Standard is applicable to those involved in producing sector-specific standards that relate to ISO/IEC 27001.
Document History