DIN ISO/IEC 27009
Information technology - Security techniques - The Use and Application of ISO/IEC 27001 for Sector/Service-Specific Third-Party Accredited Certifications (ISO/IEC DIS 27009:2015); Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (IT Security): | 35.030 |
Document History
October 1, 2021
Information security, cybersecurity and privacy protection - Sector-specific application of ISO/IEC 27001 - Requirements (ISO/IEC 27009:2020); Text in German and English
A description is not available for this item.
November 1, 2016
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements (ISO/IEC 27009:2016)
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional...
DIN ISO/IEC 27009
January 1, 2016
Information technology - Security techniques - The Use and Application of ISO/IEC 27001 for Sector/Service-Specific Third-Party Accredited Certifications (ISO/IEC DIS 27009:2015); Text in German and English
A description is not available for this item.