DIN EN ISO 17450-3
Geometrical product specifications (GPS) - General concepts - Part 3: Toleranced features (ISO 17450-3:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 17450 gives default definitions for the extracted features (integral or derived) of workpieces, which are toleranced features in GPS specifications (dimensional, geometrical, or surface texture specifications). This part of ISO 17450 defines default geometrical features used to define GPS characteristics.
Document History
DIN EN ISO 17450-3
December 1, 2016
Geometrical product specifications (GPS) - General concepts - Part 3: Toleranced features (ISO 17450-3:2016)
This part of ISO 17450 gives default definitions for the extracted features (integral or derived) of workpieces, which are toleranced features in GPS specifications (dimensional, geometrical, or...