DIN EN ISO 1101

Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2017
Status: active
Page Count: 159
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This document defines the symbol language for geometrical specification of workpieces and the rules for its interpretation.

It provides the foundation for geometrical specification.

The illustrations in this document are intended to illustrate how a specification can be fully indicated with visible annotation (including e.g. TEDs).

NOTE 1 Other International Standards referenced in Clause 2 and in Tables 3 and 4 provide more detailed information on geometrical tolerancing.

NOTE 2 This document gives rules for explicit and direct indications of geometrical specifications. Alternatively, the same specifications can be indicated indirectly in accordance with ISO 16792 by attaching them to a 3D CAD model. In this case, it is possible that some elements of the specification are available through a query function or other interrogation of information on the model instead of being indicated using visible annotation.

Document History

DIN EN ISO 1101
September 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2017)
This document defines the symbol language for geometrical specification of workpieces and the rules for its interpretation. It provides the foundation for geometrical specification. The...
July 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO/DIS 1101.3:2015); German and English version prEN ISO 1101:2015
A description is not available for this item.
April 1, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012 + Cor. 1:2013)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
October 1, 2011
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004); Corrigendum 1 to English translation of DIN EN ISO 1101:2008-08
A description is not available for this item.
August 1, 2008
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces. It represents the initial basis and defines the fundamentals for...
February 1, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004)
A description is not available for this item.

References

Advertisement