DIN EN ISO 1101
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004)
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 65 |
| ICS Code (Measuring instruments): | 17.040.30 |
Document History
September 1, 2017
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2017)
This document defines the symbol language for geometrical specification of workpieces and the rules for its interpretation.
It provides the foundation for geometrical specification.
The...
July 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO/DIS 1101.3:2015); German and English version prEN ISO 1101:2015
A description is not available for this item.
April 1, 2014
Geometrical product specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2012 + Cor. 1:2013)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.
It represents the initial basis and defines the fundamentals for...
October 1, 2011
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004); Corrigendum 1 to English translation of DIN EN ISO 1101:2008-08
A description is not available for this item.
August 1, 2008
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004)
This International Standard contains basic information and gives requirements for the geometrical tolerancing of workpieces.
It represents the initial basis and defines the fundamentals for...
DIN EN ISO 1101
February 1, 2006
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Tolerances of form, orientation, location and run-out (ISO 1101:2004)
A description is not available for this item.