DIN 18330
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Masonry work
| Organization: | DIN |
| Publication Date: | 1 September 2016 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Contractual aspects): | 91.010.20 |
| ICS Code (Masonry): | 91.080.30 |
scope:
This standard deals with masonry work using masonry units made of natural stone or cast stone.
This standard does not cover
- shuttering blocks (see DIN 18331),
- ashlar walling (see DIN 18332),
- cast stone work (see DIN 18333), provided the cast stone does not have a loadbearing function,
- dry lining and partitioning (see DIN 18340),
- work on external thermal insulation composite systems (see DIN 18345).
DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18330 shall take precedence.
Document History