DIN 4925-2
Well screens and casings of unplasticized polyvinylchloride (PVC-U) for tube wells - Part 2: DN 100 to DN 200 with trapezoidal thread
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.
Document History
October 1, 2017
Well screens and casings of unplasticized polyvinylchloride (PVC-U) for tube wells - Part 2: DN 100 to DN 200 with trapezoidal thread
This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.
DIN 4925-2
September 1, 2014
Well screens and casings of unplasticized polyvinylchloride (PVC-U) for tube wells - Part 2: DN 100 to DN 200 with trapezoidal thread
This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.
April 1, 1999
Threaded unplasticized polyvinyl chloride (PVC-U) water well filter pipes and casings - DN 100 to DN 200 pipes with trapezoidal thread
A description is not available for this item.