DIN 4925-2

Well screens and casings of unplasticized polyvinylchloride (PVC-U) for tube wells - Part 2: DN 100 to DN 200 with trapezoidal thread

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 13
ICS Code (Plastics pipes): 23.040.20
scope:

This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.

Document History

DIN 4925-2
October 1, 2017
Well screens and casings of unplasticized polyvinylchloride (PVC-U) for tube wells - Part 2: DN 100 to DN 200 with trapezoidal thread
This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.
September 1, 2014
Well screens and casings of unplasticized polyvinylchloride (PVC-U) for tube wells - Part 2: DN 100 to DN 200 with trapezoidal thread
This standard applies to slotted well screen pipes and casings made of PVC-U with trapezoidal thread, which are used in well construction, of nominal sizes DN 100 to DN 200.
April 1, 1999
Threaded unplasticized polyvinyl chloride (PVC-U) water well filter pipes and casings - DN 100 to DN 200 pipes with trapezoidal thread
A description is not available for this item.

References

Advertisement