DS/EN 62209-1
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Part 1: Devices used next to the ear (Frequency range of 300 MHz to 6 GHz)
| Organization: | DS |
| Publication Date: | 8 November 2016 |
| Status: | active |
| Page Count: | 231 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
IEC 62209-1:2016 specifies protocols and test procedures for measurement of the peak spatial-average SAR induced inside a simplified model of the head with defined reproducibility. It applies to certain electromagnetic field (EMF) transmitting devices that are positioned next to the ear, where the radiating structures of the device are in close proximity to the human head, such as mobile phones, cordless phones, certain headsets, etc. These protocols and test procedures provide a conservative estimate with limited uncertainty for the peak-spatial SAR that would occur in the head for a significant majority of people during normal use of these devices. The applicable frequency range is from 300 MHz to 6 GHz. This second edition cancels and replaces the first edition published in 2005. This edition constitutes a technical revision.
Document History