DSF/FprEN 62209-1
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices human models, instrumentation, and procedures -- Part 1: Procedure to determine the specific absorption rate (sar) for devices used next to the ear (frequency range of 300 mhz to 6 ghz)
| Organization: | DS |
| Status: | pending |
| Page Count: | 186 |
| ICS Code (Telephone equipment): | 33.050.10 |
scope:
This International Standard applies to any electromagnetic field (EMF) transmitting device intended to be used with the radiating part of the device in close proximity to the human head and positioned next to the ear, such as mobile phones, cordless phones, headsets etc. The frequency range is 300 MHz to 6 GHz. The objective of this standard is to specify the measurement method for demonstration of compliance with the specific absorption rate (SAR) limits for such devices
Document History