DS/EN ISO 2398

Rubber hoses, textile-reinforced, for compressed air – Specification (ISO 2398:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 December 2016
Status: active
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an operating-temperature range of −40 °C to +70 °C, depending on the type and category.

Document History

DS/EN ISO 2398
December 8, 2016
Rubber hoses, textile-reinforced, for compressed air – Specification (ISO 2398:2016)
ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
January 14, 2009
Rubber hoses, textile-reinforced, for compressed air – Specification
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
July 1, 1997
Rubber hose, textile-reinforced, for compressed air - Specification
This standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature range of...
Rubber hoses, textile-reinforced, for compressed air – Specification (ISO/DIS 2398:2023)
ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO/DIS 2398:2015)
This International Standard specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25...
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO 2398:2006)
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
Rubber hoses, textile-reinforced, for compressed air – Specification (ISO/DIS 2398:2015)
This International Standard specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25...
Advertisement