DS/EN ISO 2398
Rubber hoses, textile-reinforced, for compressed air – Specification
inactive
| Organization: | DS |
| Publication Date: | 14 January 2009 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperatur
Document History
December 8, 2016
Rubber hoses, textile-reinforced, for compressed air – Specification (ISO 2398:2016)
ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
DS/EN ISO 2398
January 14, 2009
Rubber hoses, textile-reinforced, for compressed air – Specification
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
July 1, 1997
Rubber hose, textile-reinforced, for compressed air - Specification
This standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature range of...
Rubber hoses, textile-reinforced, for compressed air – Specification (ISO/DIS 2398:2023)
ISO 2398:2016 specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO/DIS 2398:2015)
This International Standard specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25...
Rubber hoses, textile-reinforced, for compressed air - Specification (ISO 2398:2006)
This International Standard specifies the requirements for seven types and two classes of rubber hose for compressed air up to a maximum working pressure of 2,5 MPa and a hose operating-temperature...
Rubber hoses, textile-reinforced, for compressed air – Specification (ISO/DIS 2398:2015)
This International Standard specifies the requirements for three types, three classes and two categories of textile-reinforced rubber hose for compressed air, up to a maximum working pressure of 25...