DS/EN 60794-3-20

Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 December 2016
Status: active
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

IEC 60794-3-20:2008(E) covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard. This second edition cancels and replaces the first edition published in 2002. It constitutes a technical revision. The main changes are listed below: - the fibres specification clause (Clause 5) has been enlarged to include fibre Types B5 and B6.a; - an annex has been added for additional requirements according to the MICE table.

Document History

DS/EN 60794-3-20
December 12, 2016
Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables
IEC 60794-3-20:2008(E) covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to...
June 11, 2009
Optical fibre cables – Part 3-20: Outdoor cables – Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
July 3, 2002
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for optical self-supporting aerial telecommunication cables
This part of IEC 60794 is a family specification that covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
Optical fibre cables -- Part 3-20: Outdoor cables - Family specification for self supporting aerial telecommunication cable
This Family Specification covers Optical Self-supporting Aerial Telecommunication Cables. Requirements of the Sectional Specification IEC 60794-3 for duct, buried and aerial cables are applicable to...
Optical fibre cables - Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
IEC 60794-3-20:2008(E) covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to...
Optical fibre cables -- Part 3-20: Outdoor cables - Family specification for self-supporting aerial telecommunication cables
This part of IEC 60794 which is a family specification covers optical self-supporting aerial telecommunication cables. Requirements of the sectional specification IEC 60794-3 for duct, buried and...
Advertisement