DSF/FPREN 60794-3-20
Optical fibre cables -- Part 3-20: Outdoor cables - Family specification for self supporting aerial telecommunication cable
| Organization: | DS |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This Family Specification covers Optical Self-supporting Aerial Telecommunication Cables.
Requirements of the Sectional Specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.
Self-supporting aerial telecommunication cable in this context means a cable construction with sufficient strength members designed to be suspended on poles and similar devides without the aid of another supporting wire or conductor. ADSS cables and other constructions intended for high-voltage applications are not covered by this standard.
Detail Specifications may be prepared based on this Family Specification.
Annex A2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702.
Document History