CENELEC - EN 61300-1

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance

active
Organization: CENELEC
Publication Date: 1 December 2016
Status: active
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in the IEC 61300-2 and IEC 61300-3 series for interconnecting devices and passive components.

This standard should be used in combination with the relevant specification which will define the tests to be used, the required degree of severity for each of them, their sequence, if relevant, and the permissible performance limits. In the event of conflict between this basic standard and the relevant specification, the latter will take precedence

Document History

May 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in IEC 61300-2 (all parts) and IEC 61300-3 (all parts) for interconnecting...
EN 61300-1
December 1, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
This part of IEC 61300 provides general information and guidance for the basic test and measurement procedures defined in the IEC 61300-2 and IEC 61300-3 series for interconnecting devices and...
May 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 1: General and guidance
This part of IEC 61300 contains a series of environmental test and measurement procedures and, in some cases, preferred severities designed to assess the ability of fibre optic interconnecting...
November 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 1: General and guidance
A description is not available for this item.
July 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 1: General and Guidance
A description is not available for this item.

References

Advertisement