ISO 20233-1

Ships and marine technology - Model test method for propeller cavitation noise evaluation in ship design - Part 1: Source level estimation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2018
Status: active
Page Count: 20
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This document specifies a model test method for propeller cavitation noise evaluation in ship design.

The procedure comprises reproduction of noise source, noise measurements, post processing and scaling. The target noise source is propeller cavitation. Thus, this document describes the test set-up and conditions to reproduce the cavitation patterns of the ship based on the similarity laws between the model and the ship. The propeller noise is measured at three stages. The measurement targets for each stage are propeller cavitation noise, background noise, and transmission loss. For the source level evaluations, corrections for the background noise and the transmission loss are applied to the measured propeller cavitation noise. Finally, the full-scale source levels are estimated from the model scale results using a scaling law.

Document History

ISO 20233-1
March 1, 2018
Ships and marine technology - Model test method for propeller cavitation noise evaluation in ship design - Part 1: Source level estimation
This document specifies a model test method for propeller cavitation noise evaluation in ship design. The procedure comprises reproduction of noise source, noise measurements, post processing and...

References

Advertisement