ISO 20233-2

Ships and marine technology — Model test method for propeller cavitation noise evaluation in ship design — Part 2: Noise source localization

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 18
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

This document specifies a model test method for propeller cavitation noise evaluation in ship design, focusing mainly on the noise source localization.

The procedure comprises the model test set-up, noise measurements, data processing and source localization. The target noise source being propeller cavitation, this document describes the test set-up and conditions to reproduce the cavitation patterns of the ship, which is the same as in ISO 20233-1. The noise measurements are performed using a hydrophone array for the source localizations. Therefore, the instrumentation of the hydrophone array is also addressed, as well as a suitable array signal processing of the measured data. Finally, a method to visualize and to interpret the results is presented.

Document History

ISO 20233-2
August 1, 2019
Ships and marine technology — Model test method for propeller cavitation noise evaluation in ship design — Part 2: Noise source localization
This document specifies a model test method for propeller cavitation noise evaluation in ship design, focusing mainly on the noise source localization. The procedure comprises the model test set-up,...

References

Advertisement