DS/ISO/IEC 19788-2
Information technology — Learning, education and training — Metadata for learning resources — Part 2: Dublin Core elements AMENDMENT 1: Non-literal content value data elements
| Organization: | DS |
| Publication Date: | 19 December 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Management of human resources): | 03.100.30 |
| ICS Code (IT applications in education): | 35.240.90 |
scope:
ISO/IEC 19788 specifies metadata elements and their attributes for the description of learning resources. ISO/IEC 19788-2:2011 provides a base-level data element set for the description of learning resources, from the ISO 15836:2009 Dublin Core metadata element set, using the framework provided in ISO/IEC 19788-1:2011. Those data elements being cast into the metadata learning resources framework can be used with data elements defined in other parts, in order to address specific user communities' needs for extensions, modularization or refinement.
Document History