DSF/ISO/IEC 19788-2/DAMD 1

Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Management of human resources): 03.100.30
scope:

ISO/IEC 19788 specifies metadata elements and their attributes for the description of learning resources. ISO/IEC 19788-2:2011 provides a base-level data element set for the description of learning resources, from the ISO 15836:2009 Dublin Core metadata element set, using the framework provided in ISO/IEC 19788-1:2011. Those data elements being cast into the metadata learning resources framework can be used with data elements defined in other parts, in order to address specific user communities' needs for extensions, modularization or refinement.

Document History

December 19, 2016
Information technology — Learning, education and training — Metadata for learning resources — Part 2: Dublin Core elements AMENDMENT 1: Non-literal content value data elements
ISO/IEC 19788 specifies metadata elements and their attributes for the description of learning resources. ISO/IEC 19788-2:2011 provides a base-level data element set for the description of learning...
September 6, 2011
Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements
ISO/IEC 19788 specifies, in a rule-based manner, metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data...
Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements AMENDMENT 1: Non-literal content value data elements
SCOPE IN PDF
DSF/ISO/IEC 19788-2/DAMD 1
Information technology - Learning, education and training - Metadata for learning resources - Part 2: Dublin Core elements
ISO/IEC 19788 specifies metadata elements and their attributes for the description of learning resources. ISO/IEC 19788-2:2011 provides a base-level data element set for the description of learning...
Advertisement