DS/EN 61140

Protection against electric shock – Common aspects for installation and equipment

active, Most Current
Organization: DS
Publication Date: 9 June 2016
Status: active
Page Count: 117
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Electrical engineering in general): 29.020
scope:

IEC 61140:2016 applies to the protection of persons and livestock against electric shock. The intent is to give fundamental principles and requirements which are common to electrical installations, systems and equipment or necessary for their coordination, without limitations with regard to the magnitude of the voltage or current, or the type of current, and for frequencies up to 1 000 Hz. It has the status of a basic safety publication in accordance with IEC Guide 104. This fourth edition cancels and replaces the third edition published in 2001 and Amendment 1:2004. This edition constitutes a technical revision.

Document History

DS/EN 61140
June 9, 2016
Protection against electric shock – Common aspects for installation and equipment
IEC 61140:2016 applies to the protection of persons and livestock against electric shock. The intent is to give fundamental principles and requirements which are common to electrical installations,...
September 20, 2006
Protection against electric shock - Common aspects for installation and equipment
This standard applies to the protection of persons and animals against ELECTRIC SHOCK. It is intended to give fundamental principles and requirements which are common to electrical installations...
June 2, 2004
Protection against electric shock - Common aspects for installation and equipment
This International Standard applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical...
January 29, 2002
Protection against electric shock - Common aspects for installation and equipment
This standard applies to the protection of persons and animals against ELECTRIC SHOCK. It is intended to give fundamental principles and requirements which are common to electrical installations...
Protection against electric shock - Common aspects for installation and equipment
This International Standard is a basic safety publication. It applies to the protection of persons and livestock against electric shock. The intent is to give fundamental principles and requirements...
Protection against electric shock - Common aspects for installation and equipment
This International Standard is a basic safety publication. It applies to the protection of persons and livestock against electric shock. The intent is to give fundamental principles and requirements...
Advertisement