DS/EN 61140
Protection against electric shock - Common aspects for installation and equipment
| Organization: | DS |
| Publication Date: | 2 June 2004 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This International Standard applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical installations, systems and equipment or necessary for their co-ordination. This standard has bee prepared for installations, systems and equipment without a voltage limit. NOTE: There are some clauses in this standard which refer to low-voltage and high-voltage systems, installations and equipment. For the purpose of this standard, low-voltage is any rated voltage up to and including 1000 V a.c. or 1500 V d.c. High voltage is any rated voltage exceeding 1000 V a.c. or 1500 V d.c. The requirements of this standard apply only if they are incorporated, or are referred to, in the relevant standards. It is not intended to be used as a stand-alone standard.
Document History