DSF/PREN 60404-5

Magnetic materials -- Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties

pending
Organization: DS
Publication Date: 18 March 2007
Status: pending
Page Count: 4
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

June 1, 2015
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
IEC 60404-5:2015 is available as <a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/9999968505?opendocument">IEC 60404-5:2015 RLV which contains the International Standard and its...
December 5, 2007
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including 600 kA/m...
DSF/PREN 60404-5
March 18, 2007
Magnetic materials -- Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
A description is not available for this item.
Magnetic materials -- Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
The purpose of this part of IEC 60404 is to define the method of measurement of the magnetic flux density, magnetic polarization and the magnetic field strength and also the determination of the...
Advertisement