DS/EN 60404-5

Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 June 2015
Status: active
Page Count: 25
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

IEC 60404-5:2015 is available as <a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/9999968505?opendocument">IEC 60404-5:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60404-5:2015 is to define the method of measurement of the magnetic flux density, magnetic polarization and the magnetic field strength and also to determine the demagnetization curve and recoil line of permanent magnet materials. This edition includes the following significant technical changes with respect to the previous edition: - adaption of the measurement methods and test conditions to newly introduced magnetically hard materials with coercivity values HcJ higher than 2 MA/m; - update of the temperature conditions to allow the measurement of new materials with high temperature coefficients.

Document History

DS/EN 60404-5
June 1, 2015
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
IEC 60404-5:2015 is available as <a href="http://webstore.iec.ch/webstore/webstore.nsf/Artnum_PK/9999968505?opendocument">IEC 60404-5:2015 RLV which contains the International Standard and its...
December 5, 2007
Magnetic materials - Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
Applies to magnetically hard materials only. The described method makes use of a closed loop simulating a ring. Two alternative methods are given for intrinsic coercivity up to and including 600 kA/m...
March 18, 2007
Magnetic materials -- Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
A description is not available for this item.
Magnetic materials -- Part 5: Permanent magnet (magnetically hard) materials - Methods of measurement of magnetic properties
The purpose of this part of IEC 60404 is to define the method of measurement of the magnetic flux density, magnetic polarization and the magnetic field strength and also the determination of the...
Advertisement