ASD-STAN PREN 3264

Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2016
Status: active
Page Count: 7
scope:

This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications.

Nominal pressure: up to 28 000 kPa

Temperature range: - 55 °C to 135 °C

Document History

ASD-STAN PREN 3264
December 1, 2016
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: – 55...
October 31, 2009
Aerospace series Pipe coupling 8 degrees 30' in titanium alloy Thrust wire nuts
A description is not available for this item.
March 1, 1995
Aerospace Series Pipe Coupling 8 Degrees 30' in Titanium Alloy Swivel Nuts
A description is not available for this item.

References

Advertisement