CEN - EN 3275

Aerospace series - Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 May 2019
Status: active
Page Count: 34
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for temperature ranges type II and III according to ISO 6771 and nominal pressure up to 28 000 kPa.

Document History

EN 3275
May 1, 2019
Aerospace series - Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal - Metric series - Technical specification
This European standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30’ dynamic beam seal pipe couplings,...
April 1, 2002
Aerospace Series - Pipe Coupling 8 Degrees 30´ up to 28 000 kPa - Dynamic Beam Seal - Metric Series - Technical Specification
A description is not available for this item.

References

Advertisement