EPA - 40 CFR PART 403
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
| Organization: | EPA |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 50 |
scope:
Purpose and applicability.
(a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b), 405, and 501(a) of the Federal Water Pollution Control Act as amended by the Clean Water Act of 1977 (Pub. L. 95-217) or ''The Act''. It establishes responsibilities of Federal, State, and local government, industry and the public to implement National Pretreatment Standards to control pollutants which pass through or interfere with treatment processes in Publicly Owned Treatment Works (POTWs) or which may contaminate sewage sludge.
(b) This regulation applies:
(1) To pollutants from non-domestic sources covered by Pretreatment Standards which are indirectly discharged into or transported by truck or rail or otherwise introduced into POTWs as defined below in § 403.3;
(2) To POTWs which receive wastewater from sources subject to National Pretreatment Standards;
(3) To States which have or are applying for National Pollutant Discharge Elimination System (NPDES) programs approved in accordance with section 402 of the Act; and
(4) To any new or existing source subject to Pretreatment Standards. National Pretreatment Standards do not apply to sources which Discharge to a sewer which is not connected to a POTW Treatment Plant.
Document History