EPA - 40 CFR PART 403

GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION

active, Most Current
Organization: EPA
Publication Date: 1 July 2012
Status: active
Page Count: 50
scope:

Purpose and applicability.

(a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b), 405, and 50(a) of the Federal Water Pollution Control Act as amended by the Clean Water Act of 1977 (Pub. L. 95-217) or ''The Act''. It establishes responsibilities of Federal, State, and local government, industry and the public to implement National Pretreatment Standards to control pollutants which pass through or interfere with treatment processes in Publicly Owned Treatment Works (POTWs) or which may contaminate sewage sludge.

(b) This regulation applies:

(1) To pollutants from non-domestic sources covered by Pretreatment Standards which are indirectly discharged into or transported by truck or rail or otherwise introduced into POTWs as defined below in § 403.3; (2) To POTWs which receive wastewater from sources subject to National Pretreatment Standards;

(2) To POTWs which receive wastewater from sources subject to National Pretreatment Standards;

(3) To States which have or are applying for National Pollutant Discharge Elimination System (NPDES) programs approved in accordance with section 402 of the Act; and

(4) To any new or existing source subject to Pretreatment Standards. National Pretreatment Standards do not apply to sources which Discharge to a sewer which is not connected to a POTW Treatment Plant.

Document History

July 1, 2021
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
Purpose and applicability. (a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b),...
July 1, 2020
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
Purpose and applicability. (a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b),...
July 1, 2018
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
Purpose and applicability. (a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b),...
July 1, 2016
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
Purpose and applicability. (a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b),...
July 1, 2015
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
Purpose and applicability. (a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b),...
40 CFR PART 403
July 1, 2012
GENERAL PRETREATMENT REGULATIONS FOR EXISTING AND NEW SOURCES OF POLLUTION
Purpose and applicability. (a) This part implements sections 204(b)(1)(C), 208(b)(2) (C)(iii), 301(b)(1)(A)(ii), 301(b)(2) (A)(ii), 301(h)(5) and 301(i)(2), 304 (e) and (g), 307, 308, 309, 402(b),...

References

Advertisement