ASD-STAN PREN 4604-010

Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 December 2016
Status: active
Page Count: 10
scope:

This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed,- 65 °C is also acceptable as shown by rapid change of temperature test.  

Document History

ASD-STAN PREN 4604-010
December 1, 2016
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and...
October 1, 2014
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and...
September 1, 2010
Aerospace series Cable, electrical, for signal transmission Part 010: Cable, coaxial, light weight, 50 ohms, 200 Degrees C, type KX (light WD) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KX for use in aircraft electrical systems at operating temperature between − 55 °C and 200 °C and...
April 30, 2008
Aerospace series Cable, electrical, for signal transmission Part 010 : Cable, coaxial, light weight, 50 ohms, 200 °C, type KX (light WD) Product standard
A description is not available for this item.

References

Advertisement